location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-3017d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6K7H2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786138621 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700F (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce® GTX 1650 SUPER™ (4 GB GDDR6 dedicated)
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver :
The long product name of HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Desktop TP01-3017d Bundle PC, Windows 11 Home Single Language in S mode, Intel® Core™ i7, 8GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1650 SUPER™
More>>>
HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver:
The official description of HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built reliably for real life
Built for all your computing activities, the HP Pavilion Desktop PC combines high performance with a tested and reliable design. Power through your to-do list with a high-performance processor and stay connected with integrated Bluetooth® technology[1]. Brighten up any space thanks to this PC's Snow White finish and complete your setup with multiple front-facing ports.

Short summary description HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver:
This short summary of the HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-3017d, Intel® Core™ i7, i7-12700F, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Home in S mode

Long summary description HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver:
This is an auto-generated long summary of HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver based on the first three specs of the first five spec groups.

HP Pavilion TP01-3017d. Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Wi-Fi. Operating system installed: Windows 11 Home in S mode. Chassis type: Mini Tower. Product type: PC. Weight: 5.96 kg. Product color: Silver

Tested and durable design built to last
Tested and durable design built to last

Dependable and trusted by millions, HP PCs are built to last and go through over 230 individual tests[2].

Fast processor to speed through tasks
Fast processor to speed through tasks

The high-performance processor and Bluetooth® technology[1] make the families everyday tasks feel fast, and easy.

A modern design and front-facing ports
A modern design and front-facing ports

Ditch the black box with a stylish Desktop finished in Snow White, equipped with multiple front-facing USB ports.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-12700F
Processor cores
12
Processor threads
20
Processor boost frequency
4.9 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650 SUPER
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
No
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Trial software
McAfee LiveSafe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Sustainability
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
155.4 mm
Depth *
304 mm
Height *
337.4 mm
Weight *
5.96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Graphics card interface
PCIe x16
Disclaimer HP Pavilion TP01-3017d Intel® Core™ i7 i7-12700F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 11 Home in S mode Mini Tower PC Silver:
Disclaimer

[1] Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. Check with the laptop manufacturer about support for specific NVIDIA technologies.
[6] Percentage of water-based paint varies by product.
[7] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[8] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[9] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[10] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.