location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ef0786TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C0H4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548678686 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1235U (up to 4.4 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Home Single Language
  • - 34.3 cm (13.5") diagonal WUXGA+ touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The long product name of HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectre x360 2-in-1 Laptop 14-ef0786TU, Windows 11 Home Single Language, 13.5", touch screen, Intel® Core™ i5, 8GB RAM, 512GB SSD, WUXGA+, Nightfall black
More>>>
HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official description of HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crafted to combine the performance and design you crave
Stunning design meets powerful performance with the HP Spectre x360 13.5". The flexible 360° design gets you in the perfect position, while the dynamic camera features let you look your best when live. Unite devices with HP Palette’s[1] suite of software. This powerful machine comes with the Intel® Evo™ certified Platform[2] and is designed sustainably.

Short summary description HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 14-ef0786TU, Intel® Core™ i5, 34.3 cm (13.5"), 1920 x 1280 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 14-ef0786TU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black

Dynamic, premium video chat experience
Dynamic, premium video chat experience

Look your best on the 5MP GlamCam[3] with Appearance Filter, Backlight Adjustment plus physical privacy shutter.

The latest technology
The latest technology

Power & versatility with an Intel® Processor and 360° design with a 3:2 aspect ratio[4] to see more in multiple ways.

Because little things make a big difference
Because little things make a big difference

The sustainable design contains ocean-bound plastics, recycled aluminum[3] and EPEAT® Gold & ENERGY STAR® ratings[4].

Design
Color name
Nightfall black
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2022
Original brand name
HP
Display
Display diagonal *
34.3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Display glass type
Corning Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
34.3 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Network
Bluetooth version
5.3
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel SoC
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
66 Wh
Battery life (max)
16 h
Continuous video playback time
19.5 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
275 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure(s) and bezel; Keyboard mechanism made from agriculture waste; Recycled metal in cover, keyboard frame, base, hinge cap(s) and drop jaw; Keyboard keycaps made with post-consumer recycled plastic
Weight & dimensions
Width
298 mm
Depth
220.4 mm
Height
16.9 mm
Weight *
1.36 kg
Packaging data
Package width
148 mm
Package depth
385 mm
Package height
315 mm
Package weight
3.41 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
4
Color sensor
Yes
Disclaimer HP Spectre x360 14-ef0786TU Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
Disclaimer

Technical specification disclaimers