location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-3001d Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68B26PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548459346 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 10:13:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700F (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce® GTX 1660 SUPER™ (6 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver :
The long product name of HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Desktop TP01-3001d Bundle PC, Windows 11 Home Single Language in S mode, Intel® Core™ i7, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce® GTX 1660 SUPER™
More>>>
HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver:
The official description of HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built reliably for real life
Built for all your computing activities, the HP Pavilion Desktop PC combines high performance with a tested and reliable design. Power through your to-do list with a high-performance processor and stay connected with integrated Bluetooth® technology[1]. Brighten up any space thanks to this PC's Snow White finish and complete your setup with multiple front-facing ports.

Short summary description HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver:
This short summary of the HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-3001d Bundle, 2.1 GHz, Intel® Core™ i7, i7-12700F, 16 GB, 1.51 TB, Windows 11 Home in S mode

Long summary description HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver:
This is an auto-generated long summary of HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver based on the first three specs of the first five spec groups.

HP Pavilion TP01-3001d Bundle. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 11 Home in S mode. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product color: Silver

Tested and durable design built to last
Tested and durable design built to last

Dependable and trusted by millions, HP PCs are built to last and go through over 230 individual tests[2].

Fast processor to speed through tasks
Fast processor to speed through tasks

The high-performance processor and Bluetooth® technology[1] make the families everyday tasks feel fast, and easy.

A modern design and front-facing ports
A modern design and front-facing ports

Ditch the black box with a stylish Desktop finished in Snow White, equipped with multiple front-facing USB ports.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700F
Processor cores
12
Processor threads
20
Processor boost frequency
4.9 GHz
Processor frequency *
2.1 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
Yes
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
DVI-D ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Color name
Snow white
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
350 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
155.4 mm
Depth *
304 mm
Height *
337.4 mm
Weight *
5.96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Number of free internal memory expansion slots
1
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Pavilion TP01-3001d Bundle Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home in S mode Tower PC Silver:
Disclaimer

Technical specification disclaimers