HP DL360 G7 Intel Xeon E5606 Processor Kit, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, Tray, E5606, 2.13 GHz
HP DL360 G7 Intel Xeon E5606 Processor Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Market segment: Desktop, Bandwidth: 25600 MB/s. L1 cache: 0.256 MB