HP logo

HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 256 GB SSD Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53717
Info modified on:
14 Mar 2024, 18:39:22
Short summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 256 GB SSD Black, Silver:

HP ZBook 17 G5, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 256 GB

Long summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8850H Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 256 GB SSD Black, Silver:

HP ZBook 17 G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Product color: Black, Silver. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.