HP logo

HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB 256 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21786
Info modified on:
14 Mar 2024, 19:48:41
Short summary description HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB 256 GB SSD Silver:

HP Elite x2 1013 G3, Intel® Core™ i7, 1.9 GHz, 33 cm (13"), 8 GB, 256 GB, Silver

Long summary description HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB 256 GB SSD Silver:

HP Elite x2 1013 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 33 cm (13"), Touchscreen. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Silver. Weight: 1.17 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.