HP logo

HP Designjet T630 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 914 x 1897 mm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245836
Info modified on:
15 May 2024, 15:01:00
Short summary description HP Designjet T630 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 914 x 1897 mm:

HP Designjet T630 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 76 pph

Long summary description HP Designjet T630 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 914 x 1897 mm:

HP Designjet T630 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, URF. Maximum print size: 914 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Internal memory: 1024 MB, Certification: WEEE; ErP. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W, AC input voltage: 100 - 240 V

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.