HP logo

HP Smart Tank 531 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35113
Info modified on:
14 May 2025, 12:37:57
Short summary description HP Smart Tank 531 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Smart Tank 531 Wireless All-in-One, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, White

Long summary description HP Smart Tank 531 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Smart Tank 531 Wireless All-in-One. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.