location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-k0007d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498B1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068358105 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10400T (2.0 GHz base frequency, up to 3.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 11 Home
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), touch, IPS, three-sided micro-edge, BrightView, 250 nits, 72% NTSC
  • - NVIDIA® GeForce® MX350 (4 GB GDDR5 dedicated)
  • - 8 GB memory; 1 TB SSD storage
Long product name HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion 24-k0007d Bundle PC, Windows 11 Home, 23.8", touch screen, Intel® Core™ i5, 8GB RAM, 1TB SSD, NVIDIA® GeForce® MX350, FHD
More>>>
HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:
The official description of HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect centerpiece
From its impeccable design to its power and performance, the HP Pavilion All-in-One PC is made to tackle demanding projects and enjoy movie marathons, all while looking good. The perfect blend of form and function, it fits beautifully into any home.

Short summary description HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-k0007d, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 11 Home

Long summary description HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP Pavilion 24-k0007d. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX350. Built-in camera. Operating system installed: Windows 11 Home. Product color: White

Lights, camera, and all the action

The best seat is at your house. Speakers wrapped in acoustic fabric and custom tuned by the experts at B&O deliver incredible sound quality, and with up to 4K[1] resolution with optional DisplayHDR™[2] 400, every scene comes to life in jaw-dropping detail. Easily stream music from your smartphone with HP Audio Stream.[3]

Thoughtfully crafted
Thoughtfully crafted

Made for the modern eye. With a micro-edge display, sleek and slim design, and leather accents this PC is wrapped in sophistication. Conveniently placed ports on the side and back of the device allow for easy access and reduced cord-clutter.

Freedom to explore
Freedom to explore

Stream and browse carefree with a pop-up privacy camera that tucks safely away when not in use. Tackle your busiest days with the performance of a reliable processor, and save more of what you love with abundant storage for all your photos, videos and documents.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10400T
Processor cores
6
Processor threads
12
Processor boost frequency
3.6 GHz
Processor frequency *
2 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down frequency
1.3 GHz
Configurable TDP-down
25 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX350
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2021
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel H470
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Trial software
Netflix
Pre-installed software
McAfee LiveSafe;Dropbox
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Wide Vision 5MP
HP segment
Home
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
540.3 mm
Depth (with stand)
165 mm
Height (with stand)
435.3 mm
Weight (with stand)
6.9 kg
Weight
6.9 kg
Package width
597 mm
Package depth
248 mm
Package height
510 mm
Package weight
11.2 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
60.5 cm
Display included
Yes
Keyboard type
USB
Number of free internal memory expansion slots
1
Power supply
150 W
Infrared (IR) camera
Yes
Disclaimer HP Pavilion 24-k0007d Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

Technical specification disclaimers