HP logo

HP 416473-001 memory module 4 GB DDR2 ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80425
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 416473-001 memory module 4 GB DDR2 ECC:

HP 416473-001, 4 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description HP 416473-001 memory module 4 GB DDR2 ECC:

HP 416473-001. Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.