location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3SJ04A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188055533 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 14:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; Two-sided scanning; Scan to email
  • - Print, copy, scan, fax (optional)
Warranty: 90 day parts only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your contractual vendor or go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email :
The long product name of HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Managed MFP E73030dn
More>>>
HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email:
The official description of HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast scanning, flexible solutions and world’s most secure printer [1] to keep business moving forward
Change is the only constant in business. Advance your business with a printer that can be upgraded over time to expand capabilities. With HP’s most secure printers [1] you’ll stay secure and simplify fleet management for busy IT pros.

Short summary description HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email:
This short summary of the HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email, Laser, Color printing, 1200 x 1200 DPI, Color scanning, A3

Long summary description HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email:
This is an auto-generated long summary of HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email based on the first three specs of the first five spec groups.

HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3

Better printing, for a better planet. 

The fiber-based packaging, including outer box and interior fiber-based cushions, for this product is 100% sustainably sourced, meaning it’s made from recycled or certified content. [8]
Our devices are made with the planet in mind with energy-efficient printing and toner cartridges made from more than 57% recycled plastic. [9] Printing that puts the planet first.
Our improved energy efficient designs meet the rigorous criteria of EPEAT Silver, Energy Star, and Blue Angel. [10]
With formulas that meet current indoor air quality standards, our ultra-low melt toner is efficient for both printing and the planet. [11]

Unleash peak productivity.

Tackle anything with our powerful processor. Maximize your productivity and increase your overall print performance by copying, scanning and printing documents of all sizes at virtually full speed. 
Increase your day-to-day productivity with our industry leading, single pass 120 ipm [2] duplex scanning.
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons on the 8-inch color touchscreen display.
Maintain productivity and stay up to date on the latest features across your fleet with upgradeable HP FutureSmart [2] firmware.
Centralize control of your printing environment with HP Web Jetadmin [4]— and help build business efficiency.

Customizable solutions built to last.

Make your day-to-day more productive with customized experiences with cloud-connected HP Workpath apps [5] that let you access personalized content, integrate paper and digital workflows.
Unleash your creativity and match any office decor with modern designs and the option of five customizable color panels.
Give your team what they need to succeed with the HP Open Extensibility Platform, containing hundreds of HP and third-party solutions as well as card reader support.

Always on guard with HP Wolf Security. [6]

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised. 
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear.
Run-time intrusion detection is always on guard. Common Criteria certified [7] to continually monitor memory activity to keep you safe, detecting and stopping attacks in real time.
HP Memory Shield™ is an embedded security feature that helps prevent a wide variety of malware attacks from redirecting the execution flow of a program.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Warm-up time
100 s
Time to first page (black, normal)
8.1 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
5.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB, Fax
Scan speed (color)
60 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 16000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Mexico
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2180 sheets
Maximum output capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
288.5 x 423.6 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
98 - 297 mm
Paper handling
Custom media length
148 - 432 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
32 GB
Internal memory *
6144 MB
Built-in processor
Yes
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
53 dB
Sound power level (printing)
6.63 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20.3 cm (8")
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.2 W
Power consumption (printing)
510 W
Power consumption (ready)
29 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.341 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Other operating systems supported
ChromeOS, Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, EN 55032: 2015 (EU) - Class A, CISPR 11:2016, EN 55011:2016, EN 61000-3-2: 2019, EN 61000-3-3: 2013+A1:2019, EN 55024: 2010+A1:2015, EN 55035:2017+A11:2020, EN60601-1-2:2015, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 7:2020 Class A, Other EMC approvals as required by individual countries
Weight & dimensions
Width
566 mm
Depth
646 mm
Height
798 mm
Weight
57.6 kg
Packaging data
Package width
758 mm
Package depth
848 mm
Package height
994 mm
Package weight
77 kg
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
76.97 g
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Compliance certificates
CCC, GS mark
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
758 x 848 x 994 mm
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
756.9 x 848.4 x 993.1 mm (29.8 x 33.4 x 39.1")
Pallet weight (imperial)
77 kg (169.7 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP LaserJet Managed MFP E73030dn, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email:
Disclaimer

Technical specification disclaimers