icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP LaserJet Workgroup Stand

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11688
Info modified on:
01 Aug 2024, 09:02:19
Warranty:
90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (Warranty code 3R; Warranty ID A065)
Long product name HP LaserJet Workgroup Stand:

LaserJet Workgroup Stand

Short summary description HP LaserJet Workgroup Stand:

HP LaserJet Workgroup Stand, Desktop, White, China, Color LaserJet Managed MFP E786dn 5QJ90A, HP Color LaserJet Managed Flow MFP E786z 5QJ94A, HP..., 566 mm, 630 mm

Long summary description HP LaserJet Workgroup Stand:

HP LaserJet Workgroup Stand. Placement supported: Desktop, Product color: White, Country of origin: China. Width: 566 mm, Depth: 630 mm, Height: 266.3 mm. Package width: 665 mm, Package depth: 725 mm, Package height: 330 mm. Quantity per pallet: 12 pc(s), Number of layers per pallet: 6 pc(s), Pallet weight: 218.6 g

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
Disclaimer HP LaserJet Workgroup Stand 6GW54A:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.