HP LaserJet M72625dn Multifunction Black and white Printer, Only Ethernet; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Color copying, A3, White
HP LaserJet M72625dn Multifunction Black and white Printer, Only Ethernet; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Scan. Maximum ISO A-series paper size: A3. Product color: White