location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-fq1132tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25U37PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122971373 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1035G1 (1.0 GHz base frequency, up to 3.6 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores)
  • - Windows 10 Home Single Language 64
  • - Intel® UHD Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year limited parts and labour. Support service included: HP 2 years Return to Depot Notebook Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U1PS8E&selectedCountry=MY&lang=en_US
Long product name HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook 15s-fq1132tu with Windows 10 Home Single Language 64; Intel® Core™ i5-1035G1 (1.0 GHz base frequency, up to 3.6 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores); 8 GB DDR4-2666 SDRAM (1 x 8 GB); 512 GB PCIe® NVMe™ M.2 SSD
More>>>
HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin, dependable laptop with an expansive screen
Stay connected to what matters most with long-lasting battery life[1] and thin and portable, micro-edge bezel design. Built to keep you productive and entertained from anywhere, the HP 15" diagonal laptop features reliable performance and an expansive display - letting you stream, surf and speed through tasks from sun up to sun down.

Short summary description HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-fq1132tu, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP 15s-fq1132tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Take it anywhere. See more.
Take it anywhere. See more.

With its thin and light design, 6.5 mm micro-edge bezel display, with its 81% screen to body ratio[2] – take this PC anywhere and see and do more.

Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days, this PC features an Intel® processor[3] and reliable flash-based storage at a great value.

Powered up and productive. All day long.
Powered up and productive. All day long.

With a long battery life[1] and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up both navigation and productivity.

Source Testseek summary Average rating
Reviews
Updated:
2020-10-02 05:30:23
Uk has collected 24 expert reviews for HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Disclaimer HP 15s-fq1132tu Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

[1] Windows 10/ MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2014/ for additional details.

Technical specification disclaimers
McAfee LiveSafe 30-day free trial offer (Internet access required. First 30 days included. Subscription required for live updates afterwards.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Dropbox: Not Available in China.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. Intel, Pentium, Intel Core, Celeron, Intel logo and the Intel Inside logo are trademarks of Intel Corporation in the U.S. and other countries.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
HP e-Service: Available in China only.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
Must activate within 180 days of Windows activation.