location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ec0108ax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23M19PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122860899 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Dec 2020
Product end of life date
Bullet Points HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3550H (4MB Cache, 2.1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty: 1 year limited parts and labour
Long product name HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 3550H (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game Ready. Performance Ready.
Sacrifice nothing with the thin and powerful HP Pavilion Gaming 15 Laptop. Experience high-grade graphics and processing power for gaming and multitasking, plus improved thermal cooling for overall performance and stability. Immerse yourself in the game with a micro-edge bezel display and custom-tuned audio. The perfect balance between work and play, so you can do it all.

Short summary description HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 15-ec0108ax, AMD Ryzen™ 5, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 15-ec0108ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Black

Power to do it all
Power to do it all

Take on everything with a high performance processor and advanced graphics. A Full HD resolution display with fast refresh rate delivers smooth gameplay visuals, while also bringing entertainment and content to life.

Stay in the game
Stay in the game

Game harder for longer on a laptop equipped with a dual fan system for enhanced thermal cooling[1]. A wide rear corner vent and enlarged air inlets maximize airflow to optimize your overall performance and stability, keeping the machine cool during extended usage.

Daring design
Daring design

Get lost in the game. A sleek micro-edge bezel display provides a maximum viewing experience while the front-firing speakers with Audio by B&O deliver powerful, custom-tuned sound.

2nd Generation AMD Ryzen™ Mobile Processors
2nd Generation AMD Ryzen™ Mobile Processors

Uplift your performance with 2nd Generation AMD Ryzen™ Mobile Processors. Multitask seamlessly with accelerated power and efficiency, while enjoying stunning visuals.[2]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

AMD Radeon™ Vega graphics
AMD Radeon™ Vega graphics

Thrill your visual senses with the latest AMD graphics compute engines for fast, powerful, and fluid graphics. Combine with the latest multimedia for incredible performance.

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[3]

NVIDIA® GeForce® GTX 1650 graphics
NVIDIA® GeForce® GTX 1650 graphics

With the all-new NVIDIA Turing™ architecture, gaming and streaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GTX 1650.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)
Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0.[4]

HP Imagepad with multi-touch gesture
HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

Backlit keyboard with integrated numeric pad
Backlit keyboard with integrated numeric pad

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard and integrated numeric pad, you can type comfortably in more environments.

SuperSpeed USB Type-C® 5Gbps signaling data rate
SuperSpeed USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[5]

HP True Vision HD Camera
HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[6]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

McAfee® LiveSafe™
McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription.[7]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[8]

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39.6 cm
RGB color space
NTSC
Color gamut
45%
NTSC coverage (typical)
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
3550H
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
2.1 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Memory slots (available)
2
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Vega 8
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52.5 Wh
Battery weight
210 g
Power
AC adapter power
150 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
257 mm
Height
23.5 mm
Weight *
1.98 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2.93 kg
Other features
Battery type
Li-ion
Technical details
Notebook display diagonal (cm/inch)
39.6
Source Testseek summary Average rating
Reviews
Updated:
2020-10-08 04:27:54
Uk has collected 30 expert reviews for HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Disclaimer HP Pavilion Gaming 15-ec0108ax AMD Ryzen™ 5 3550H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] Thermal solution varies by configuration.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[3] Full high-definition (FHD) content is required to view FHD images.
[4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[5] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[6] Features may require software or other 3rd party applications to provide the described functionality.
[7] Internet service required and not included. Subscription required after 30 days.
[8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.