location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-a0063tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
231S9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122795689 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10300H (2.5 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 8 MB L3 cache, 4 cores)
  • - Windows 11 Home
  • - 40.9 cm (16.1") diagonal FHD display
  • - NVIDIA® GeForce® GTX 1650 Ti (4 GB GDDR6 dedicated)
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The long product name of HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Gaming Laptop - 16-a0063tx with Windows 10 Home Single Language 64; Intel® Core™ i5-10300H (2.5 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 8 MB L3 cache, 4 cores); 8 GB DDR4-2933 SDRAM (1 x 8 GB); 1 TB 7200 rpm SATA HDD, 256 GB PCIe® NVMe™ TLC M.2 SSD
More>>>
HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official description of HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big screen, small laptop
A 16" display in a 15" footprint, the Pavilion Gaming 16 Laptop PC is here to play. With a powerful Intel processor and NVIDIA® graphics for dynamic gameplay and Audio by B&O for full immersion. Plus fast connectivity options, upgradeable storage and memory and the full range of I/O ports, you’ve got the ultimate on-the-go gaming experience at your fingertips.[1]

Short summary description HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 16-a0063tx, Intel® Core™ i5, 2.5 GHz, 40.9 cm (16.1"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 16-a0063tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Powered for every move
Powered for every move

The power to master any game. With a powerful Intel processor and NVIDIA® graphics, this gaming laptop will tackle everything you throw at it. The enhanced thermals keep everything cool, so you can game harder, better, faster and longer.

Get lost in play
Get lost in play

Make every level mesmerizing with a fast 16" micro-edge display in a 15" body. Along with enhanced audio by B&O, you can see, do, hear and play more without carrying more.

Designed with the gamer in mind
Designed with the gamer in mind

Stay connected from anywhere thanks to fast wireless connectivity. The large PCIe SSD makes stashing files a snap. Plus there is a full range of I/O ports, so you’ve also got plenty of room for accessories.

Design
Color name
Shadow black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
40.9 cm (16.1")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
40.9 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10300H
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
2.5 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Memory slots (available)
2
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel HM470
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201839
Brand-specific features
HP Audio Boost
Yes
HP Audio Boost generation
Gen 1
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52.5 Wh
Battery life (max)
5.75 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
150 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
370 mm
Depth
262.5 mm
Height
23.5 mm
Weight *
2.35 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3.07 kg
Other features
Battery type
Li-ion
Technical details
Notebook display diagonal (cm/inch)
40.9
Source Testseek summary Average rating
Reviews
Updated:
2020-09-30 08:36:50
Uk has collected 16 expert reviews for HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Disclaimer HP Pavilion Gaming 16-a0063tx Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
Disclaimer

[1] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display.
[5] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. Check with the laptop manufacturer about support for specific NVIDIA technologies.
[6] Full high-definition (FHD) content is required to view FHD images.
[2] For hard drives, TB = 1 trillion bytes. Actual formatted capacity is less.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi CERTIFIED 6™ (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi CERTIFIED 6™ is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi CERTIFIED 6™ (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[8] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[9] Features may require software or other 3rd party applications to provide the described functionality.
[10] Internet service required and not included. Subscription required after 30 days.
[11] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Windows MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018/ for additional details.
Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
HP Sleep and Charge requires USB Type-A/Type-C charging protocol standard cable or dongle with external device for full functionality.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com