HP logo

HP ENVY Inspire 7955e All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
40357
Info modified on:
31 Jul 2025, 10:29:01
Short summary description HP ENVY Inspire 7955e All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:

HP ENVY Inspire 7955e All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Beige

Long summary description HP ENVY Inspire 7955e All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:

HP ENVY Inspire 7955e All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Beige

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.