HP logo

HP 1HE08AA mobile device charger Laptop, Tablet Black AC Indoor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
612040
Info modified on:
01 Oct 2024, 19:52:41
End of life date:
30 Sept 2022
Warranty:
One-year limited warranty.
Long product name HP 1HE08AA mobile device charger Laptop, Tablet Black AC Indoor:

65W USB-C Power Adapter

HP 1HE08AA mobile device charger Laptop, Tablet Black AC Indoor:

Power and charge your notebook or tablet[1] from its USB-C™ port with the HP 65W USB-C™ Power Adapter.

Short summary description HP 1HE08AA mobile device charger Laptop, Tablet Black AC Indoor:

HP 1HE08AA, Indoor, AC, Black

Long summary description HP 1HE08AA mobile device charger Laptop, Tablet Black AC Indoor:

HP 1HE08AA. Charger type: Indoor, Power source type: AC, Charger compatibility: Laptop, Tablet. Input voltage: 115 - 230 V. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.