HP logo

HP ProDesk 400 G4 MT + V197 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50491
Info modified on:
14 Mar 2024, 18:11:55
Short summary description HP ProDesk 400 G4 MT + V197 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 400 G4 MT + V197, 3.4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 400 G4 MT + V197 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 400 G4 MT + V197. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.