Hotpoint logo

Hotpoint PK 760 RF GH /HA hob Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18304
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint PK 760 RF GH /HA hob Stainless steel Built-in Gas 5 zone(s):

Hotpoint PK 760 RF GH /HA, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Hotpoint PK 760 RF GH /HA hob Stainless steel Built-in Gas 5 zone(s):

Hotpoint PK 760 RF GH /HA. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 11600 W. Width: 750 mm, Depth: 510 mm, Installation compartment width: 55.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.