Hotpoint logo

Hotpoint HSIO 3T223 WCE UK dishwasher Fully built-in 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20169
Info modified on:
27 May 2024, 13:52:11
Short summary description Hotpoint HSIO 3T223 WCE UK dishwasher Fully built-in 10 place settings:

Hotpoint HSIO 3T223 WCE UK, Fully built-in, White, Silver, Buttons, 1.3 m, 1.55 m

Long summary description Hotpoint HSIO 3T223 WCE UK dishwasher Fully built-in 10 place settings:

Hotpoint HSIO 3T223 WCE UK. Appliance placement: Fully built-in, Door color: White, Control panel color: Silver. Number of place settings: 10 place settings, Noise level: 43 dB, Dishwashing programs: Eco 50°C, Intensive, Normal, Quick, Silent, Soak. Water consumption per cycle: 9 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.74 kWh. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Package weight: 31.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.