Hotpoint logo

Hotpoint FDYB11011P dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26736
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint FDYB11011P dishwasher Freestanding 13 place settings:

Hotpoint FDYB11011P, Freestanding, White, White, Rotary, 13 place settings, 49 dB

Long summary description Hotpoint FDYB11011P dishwasher Freestanding 13 place settings:

Hotpoint FDYB11011P. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.04 kWh, Power consumption (off): 0.5 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3080 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.