Hotpoint logo

Hotpoint DD2 540 IX 74 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45906
Info modified on:
26 Feb 2025, 20:02:26
Short summary description Hotpoint DD2 540 IX 74 L Stainless steel:

Hotpoint DD2 540 IX, Medium, Electric, 74 L, 74 L, Small, 42 L

Long summary description Hotpoint DD2 540 IX 74 L Stainless steel:

Hotpoint DD2 540 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 74 L. Oven 2 size: Small, Oven 2 net capacity: 42 L, Oven 2 power source: Electric. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0.91 kWh, Energy efficiency scale: A+++ to D, Current: 20 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.