Hotpoint logo

Hotpoint LTB 4B019 EU Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112340
Info modified on:
07 Feb 2025, 09:55:22
Short summary description Hotpoint LTB 4B019 EU Fully built-in 13 place settings:

Hotpoint LTB 4B019 EU, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.28 m, Basket

Long summary description Hotpoint LTB 4B019 EU Fully built-in 13 place settings:

Hotpoint LTB 4B019 EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Soak. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.04 kWh, Connected load: 1900 W. Width: 595 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.