Hotpoint logo

Hotpoint HACW7O7HTSBUK Black Grill microwave Built-in 53 L 950 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251
Info modified on:
17 Jul 2025, 08:19:50
Short summary description Hotpoint HACW7O7HTSBUK Black Grill microwave Built-in 53 L 950 W:

Hotpoint HACW7O7HTSBUK, Built-in, Grill microwave, 53 L, 950 W, Built-in display, LCD

Long summary description Hotpoint HACW7O7HTSBUK Black Grill microwave Built-in 53 L 950 W:

Hotpoint HACW7O7HTSBUK. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 53 L, Microwave power: 950 W, Built-in display, Display type: LCD, Control type: Touch, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.