Hotpoint logo

Hotpoint Aqualtis AQ9F 49 U (IT) /V washing machine Front-load 9 kg 1400 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75253
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Aqualtis AQ9F 49 U (IT) /V washing machine Front-load 9 kg 1400 RPM White:

Hotpoint Aqualtis AQ9F 49 U (IT) /V, Front-load, 9 kg, B, 1400 RPM, White

Long summary description Hotpoint Aqualtis AQ9F 49 U (IT) /V washing machine Front-load 9 kg 1400 RPM White:

Hotpoint Aqualtis AQ9F 49 U (IT) /V. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.