Hoover logo

Hoover DYN 8145 D washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82707
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 8145 D washing machine Front-load 8 kg 1400 RPM White:

Hoover DYN 8145 D, Front-load, 8 kg, A, 79 dB, 1400 RPM, 196 kWh

Long summary description Hoover DYN 8145 D washing machine Front-load 8 kg 1400 RPM White:

Hoover DYN 8145 D. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.