Hoover logo

Hoover H-OVEN 300 HO9D3120IN 112 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18500
Info modified on:
29 Nov 2024, 15:44:52
Short summary description Hoover H-OVEN 300 HO9D3120IN 112 L Stainless steel:

Hoover H-OVEN 300 HO9D3120IN, Medium, Electric, 112 L, 70 L, Fan-assisted, Hydro

Long summary description Hoover H-OVEN 300 HO9D3120IN 112 L Stainless steel:

Hoover H-OVEN 300 HO9D3120IN. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 112 L. Oven 2 cooking method: Fan-assisted, Oven 2 size: Small, Oven 2 net capacity: 42 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy consumption (forced convection): 0.89 kWh, Energy efficiency scale: A+++ to D, Oven 2 energy consumption (conventional): 0.77 kWh. Installation compartment width: 56.4 cm, Installation compartment depth: 55 cm, Installation compartment height: 87.8 cm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.