Hoover DMH D1013A2X-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left
Hoover DMH D1013A2X-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 10 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Blouse/shirt, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 282 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm