HKS logo

HKS Scala II projection screen 4:3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3525
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HKS Scala II projection screen 4:3:

HKS Scala II, Manual, 3 m, 2.25 m, 4:3, White

Long summary description HKS Scala II projection screen 4:3:

HKS Scala II. Drive type: Manual, Viewable screen width (W): 3 m, Viewable screen height (H): 2.25 m, Native aspect ratio: 4:3. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.