Hisense RB406N4AC1, 312 L, No Frost (fridge), SN-T, 40 dB, 12 kg/24h, Stainless steel
Hisense RB406N4AC1. Total net capacity: 312 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 223 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 89 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 302 kWh. Product color: Stainless steel