Hisense logo

Hisense LHD32K160WSEU hospitality TV 81.3 cm (32") HD 350 cd/m² Smart TV Black 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46972
Info modified on:
11 Oct 2024, 15:44:34
Short summary description Hisense LHD32K160WSEU hospitality TV 81.3 cm (32") HD 350 cd/m² Smart TV Black 12 W:

Hisense LHD32K160WSEU, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 350 cd/m²

Long summary description Hisense LHD32K160WSEU hospitality TV 81.3 cm (32") HD 350 cd/m² Smart TV Black 12 W:

Hisense LHD32K160WSEU. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black. Video formats supported: MPEG4, Teletext: 1000 pages. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 48 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.