Hisense FPS3D02, USB 2.0, Mini-USB A, 30 h, 4 h, Lithium Polymer (LiPo), 39 g
Hisense FPS3D02. Interface: USB 2.0, USB connector type: Mini-USB A. Battery life (max): 30 h, Charging time: 4 h, Battery technology: Lithium Polymer (LiPo). Weight: 39 g. Product color: Black. Quantity per pack: 1 pc(s)