Haier logo

Haier TUNDRA 12 air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72339
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Haier TUNDRA 12 air conditioner Split system White:

Haier TUNDRA 12, Split system, White, Cooling, Heating, 3600 W, 1000 W, 4100 W

Long summary description Haier TUNDRA 12 air conditioner Split system White:

Haier TUNDRA 12. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 206 kWh. Indoor unit sound power level: 55 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 20 dB. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 51 dB, Cooling airflow (outdoor unit): 1700 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.