Haier logo

Haier LE39B7000 hospitality TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61452
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier LE39B7000 hospitality TV 81.3 cm (32") HD Black:

Haier LE39B7000, 81.3 cm (32"), HD, 1366 x 768 pixels, 16:9, Flat, 1366 x 768

Long summary description Haier LE39B7000 hospitality TV 81.3 cm (32") HD Black:

Haier LE39B7000. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black. Sound modes: Movie, Music, Audio system: NICAM. Power consumption (typical): 32 W, Power consumption (standby): 0.3 W. Width (with stand): 730 mm, Depth (with stand): 179 mm, Height (with stand): 461 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.