Haier logo

Haier HRF-663ISB2 side-by-side refrigerator Freestanding 512 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10712
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Haier HRF-663ISB2 side-by-side refrigerator Freestanding 512 L Stainless steel:

Haier HRF-663ISB2, Freestanding, Stainless steel, LCD, 512 L, 541 L, 344 L

Long summary description Haier HRF-663ISB2 side-by-side refrigerator Freestanding 512 L Stainless steel:

Haier HRF-663ISB2. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LCD. Total net capacity: 512 L, Total gross capacity: 541 L. Fridge net capacity: 344 L. Freezer net capacity: 168 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 536 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.