Haier logo

Haier FD 100 Serie 7 HB26FSNAAA side-by-side refrigerator Freestanding 750 L E Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157567
Info modified on:
14 Jul 2025, 16:09:42
Short summary description Haier FD 100 Serie 7 HB26FSNAAA side-by-side refrigerator Freestanding 750 L E Black:

Haier FD 100 Serie 7 HB26FSNAAA, Freestanding, French door, Black, Touch, LED, Stainless steel

Long summary description Haier FD 100 Serie 7 HB26FSNAAA side-by-side refrigerator Freestanding 750 L E Black:

Haier FD 100 Serie 7 HB26FSNAAA. Appliance placement: Freestanding, Product design: French door, Product color: Black. Total net capacity: 750 L, Climate class: T, Noise emission class: C. Fridge net capacity: 484 L, Fridge temperature range: -43 - 10 °C, Lamp type: LED. Freezer net capacity: 266 L, Freezer position: Bottom-placed, Freezing capacity: 18 kg/24h. Fresh zone compartment net capacity: 30 L

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.