Haier logo

Haier HB16FMAA side-by-side refrigerator Freestanding 446 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28851
Info modified on:
27 May 2024, 15:30:01
Short summary description Haier HB16FMAA side-by-side refrigerator Freestanding 446 L F Stainless steel:

Haier HB16FMAA, Freestanding, French door, Stainless steel, Touch, LED, On door

Long summary description Haier HB16FMAA side-by-side refrigerator Freestanding 446 L F Stainless steel:

Haier HB16FMAA. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 446 L, Climate class: T, Noise emission class: C. Fridge net capacity: 306 L, Lamp type: LED. Freezer net capacity: 140 L, Freezer position: Bottom-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: F, Annual energy consumption: 371 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.