Grundig logo

Grundig 65 GUW 8960 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10202
Info modified on:
27 May 2024, 14:23:26
Short summary description Grundig 65 GUW 8960 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White:

Grundig 65 GUW 8960, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Grundig 65 GUW 8960 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White:

Grundig 65 GUW 8960. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1100. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.