Grundig logo

Grundig 55 VLX 7710 BP 139.7 cm (55") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56774
Info modified on:
14 Mar 2024, 19:10:10
Short summary description Grundig 55 VLX 7710 BP 139.7 cm (55") 4K Ultra HD Smart TV Black:

Grundig 55 VLX 7710 BP, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Grundig 55 VLX 7710 BP 139.7 cm (55") 4K Ultra HD Smart TV Black:

Grundig 55 VLX 7710 BP. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.