Grundig logo

Grundig 55 GUS 9775 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87474
Info modified on:
19 Feb 2024, 06:48:20
Short summary description Grundig 55 GUS 9775 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Grundig 55 GUS 9775, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Grundig 55 GUS 9775 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Grundig 55 GUS 9775. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.