Grundig logo

Grundig Berlin 55 CLX 8595 HD 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102768
Info modified on:
27 May 2024, 12:08:34
Short summary description Grundig Berlin 55 CLX 8595 HD 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig Berlin 55 CLX 8595 HD, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, 3840 x 2160

Long summary description Grundig Berlin 55 CLX 8595 HD 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig Berlin 55 CLX 8595 HD. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 400 x 200 mm. RMS rated power: 60 W, Audio system: SRS StudioSound HD. Power consumption (typical): 110 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V. Width (with stand): 1272 mm, Depth (with stand): 235 mm, Height (with stand): 785 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.