Grundig logo

Grundig 46 VLE 8220 BG 116.8 cm (46") Full HD Black 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102158
Info modified on:
11 Oct 2024, 11:57:01
Short summary description Grundig 46 VLE 8220 BG 116.8 cm (46") Full HD Black 40 W:

Grundig 46 VLE 8220 BG, 116.8 cm (46"), Full HD, 1920 x 1080 pixels, LED, 16:9, Edge-LED

Long summary description Grundig 46 VLE 8220 BG 116.8 cm (46") Full HD Black 40 W:

Grundig 46 VLE 8220 BG. Display diagonal: 116.8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: AVI, DAT, H.264, MKV, MOV, MP4, MPEG, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, MP3, Teletext: 1000 pages. RMS rated power: 40 W. Power consumption (typical): 82 W, Power consumption (standby): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.