Grundig logo

Grundig HS 6280 Hot air brush Warm Black 1200 W 3 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39836
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig HS 6280 Hot air brush Warm Black 1200 W 3 m:

Grundig HS 6280, Hot air brush, Warm, Black, Hanging loop, 3 m, 1200 W

Long summary description Grundig HS 6280 Hot air brush Warm Black 1200 W 3 m:

Grundig HS 6280. Type: Hot air brush, Technology: Warm. Product color: Black, Hanging type: Hanging loop. Cord length: 3 m. Power: 1200 W, AC input voltage: 230-240 V, AC input frequency: 50 Hz. Hair care accessories: Brush, Storage bag

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.