Grundig Yacht Boy 80, Digital, FM, LW, SW, 0.40 W, LCD, Silver, 1.5 V
Grundig Yacht Boy 80. Tuner type: Digital, Supported radio bands: FM, LW, SW. RMS rated power: 0.40 W. Display type: LCD. Product color: Silver. Battery voltage: 1.5 V