Grundig logo

Grundig HS 4023 Hot air brush Warm Purple, Silver 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69739
Info modified on:
12 Apr 2024, 12:32:39
Short summary description Grundig HS 4023 Hot air brush Warm Purple, Silver 800 W:

Grundig HS 4023, Hot air brush, Warm, Purple, Silver, 800 W, 750 W, 230-240 V

Long summary description Grundig HS 4023 Hot air brush Warm Purple, Silver 800 W:

Grundig HS 4023. Type: Hot air brush, Technology: Warm. Product color: Purple, Silver. Power: 800 W, Power consumption (typical): 750 W, AC input voltage: 230-240 V. Brush diameter (min): 2.5 cm, Brush diameter (max): 3.8 cm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.