Grundig UMS 4910 DEC, Home audio micro system, Black, Gray, 8 Ω, 65 W, 50/60, Digital
Grundig UMS 4910 DEC. Type: Home audio micro system, Product color: Black, Gray. Impedance: 8 Ω, Peak Music Power Output (PMPO): 65 W, Frequency range: 50/60. Tuner type: Digital. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC, Disc types supported: CD-R, CD-RW