Grundig GCI-K1526T, IP security camera, Outdoor, Wired, CE, FCC, Ceiling/wall, White
Grundig GCI-K1526T. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Lens viewing angle, horizontal: 104°, Lens viewing angle, vertical: 33°, White balance: ATW, Auto, Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 8x, Focal length range: 3 - 9 mm