Grundig logo

Grundig 37 VLC 6121 C 94 cm (37") Full HD Black 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61315
Info modified on:
01 Nov 2024, 13:32:40
Short summary description Grundig 37 VLC 6121 C 94 cm (37") Full HD Black 40 W:

Grundig 37 VLC 6121 C, 94 cm (37"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), 8 ms

Long summary description Grundig 37 VLC 6121 C 94 cm (37") Full HD Black 40 W:

Grundig 37 VLC 6121 C. Display diagonal: 94 cm (37"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, MP4, MPEG4, VOB, Audio formats supported: AAC, WMA, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.