Grundig logo

Grundig 40 VLE 7131 BF 101.6 cm (40") Full HD Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119206
Info modified on:
11 Oct 2024, 13:02:31
Short summary description Grundig 40 VLE 7131 BF 101.6 cm (40") Full HD Black 40 W:

Grundig 40 VLE 7131 BF, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Direct-LED

Long summary description Grundig 40 VLE 7131 BF 101.6 cm (40") Full HD Black 40 W:

Grundig 40 VLE 7131 BF. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, TRP, TS, VOB, Audio formats supported: AAC, M4A, MP4, WMA, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround HD. Power consumption (typical): 63 W, Power consumption (standby): 0.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.